TR Fastenings Screw Socket, Butt, S/s, A2, M4X10,pk100; Thread Size Imperial Tr Fastenings M410 BHA2MCS100

Description
SCREW SOCKET, BUTT, S/S, A2, M4X10,PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, BUTT, S/S, A2, M4X10,PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Butt, S/s, A2, M4X10,pk100; Thread Size Imperial Tr Fastenings - 53M8851 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Butt, S/s, A2, M4X10,pk100; Thread Size Imperial Tr Fastenings
53M8851
Screw Socket, Butt, S/s, A2, M4X10,pk100; Thread Size Imperial Tr Fastenings 53M8851
SCREW SOCKET, BUTT, S/S, A2, M4X10,PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, BUTT, S/S, A2, M4X10,PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8851
Product Name Screw Socket, Butt, S/s, A2, M4X10,pk100; Thread Size Imperial Tr Fastenings
Head Type Button Head; Hexagon Head; Socket Head Cap; Other; Button Head Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
Hex Socket Set Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
M6 x 1.0 Cap Screw, 12 mm Long, Qty 25 - SH6MS12 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details