TR Fastenings Screw, Slt, Cheese, Steel, M4X8, Pk100; Thread Size Metric Tr Fastenings M4 8 CSSTMC Z100

Description
SCREW, SLT, CHEESE, STEEL, M4X8, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, SLT, CHEESE, STEEL, M4X8, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Slt, Cheese, Steel, M4X8, Pk100; Thread Size Metric Tr Fastenings - 53M8819 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Slt, Cheese, Steel, M4X8, Pk100; Thread Size Metric Tr Fastenings
53M8819
Screw, Slt, Cheese, Steel, M4X8, Pk100; Thread Size Metric Tr Fastenings 53M8819
SCREW, SLT, CHEESE, STEEL, M4X8, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, SLT, CHEESE, STEEL, M4X8, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8819
Product Name Screw, Slt, Cheese, Steel, M4X8, Pk100; Thread Size Metric Tr Fastenings
Head Type Other; Cheese Head Slotted
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Machine Screw - 335-1094-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
M4 x 0.7 Cap Screw, 20 mm Long, Qty 50 - SH4MS20 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details