TR Fastenings Set Screw Socket, Pcp, M4X4, Pk100; Thread Size Imperial Tr Fastenings M4 4 HS45PC S100

Description
SET SCREW SOCKET, PCP, M4X4, PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:4mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Hex; RoHS Compliant: Yes
Datasheet
Description
SET SCREW SOCKET, PCP, M4X4, PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:4mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Hex; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw Socket, Pcp, M4X4, Pk100; Thread Size Imperial Tr Fastenings - 53M8962 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw Socket, Pcp, M4X4, Pk100; Thread Size Imperial Tr Fastenings
53M8962
Set Screw Socket, Pcp, M4X4, Pk100; Thread Size Imperial Tr Fastenings 53M8962
SET SCREW SOCKET, PCP, M4X4, PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:4mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Hex; RoHS Compliant: Yes

SET SCREW SOCKET, PCP, M4X4, PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:4mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Hex; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8962
Product Name Set Screw Socket, Pcp, M4X4, Pk100; Thread Size Imperial Tr Fastenings
Screw Type Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Phillips Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details