TR Fastenings Screw Socket, Cap, Bzp, M4X16, Pk100; Thread Size Imperial Tr Fastenings M4 16 SO12CS Z100

Description
SCREW SOCKET, CAP, BZP, M4X16, PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:16mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CAP, BZP, M4X16, PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:16mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Cap, Bzp, M4X16, Pk100; Thread Size Imperial Tr Fastenings - 53M8918 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Cap, Bzp, M4X16, Pk100; Thread Size Imperial Tr Fastenings
53M8918
Screw Socket, Cap, Bzp, M4X16, Pk100; Thread Size Imperial Tr Fastenings 53M8918
SCREW SOCKET, CAP, BZP, M4X16, PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:16mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, CAP, BZP, M4X16, PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:16mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8918
Product Name Screw Socket, Cap, Bzp, M4X16, Pk100; Thread Size Imperial Tr Fastenings
Screw Type Cap Screw
Head Type Hexagon Head; Socket Head Cap; Other; Hex Socket
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Machine Screws - 1583562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
Regular Type A - T106 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 1 1/8"
View Details
Knurled Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Knurled Head
View Details