TR Fastenings Screw, Self-Tapping, Steel, Bzp, M4X12; Thread Size Imperial Tr Fastenings M4 12 KRSTTT TC1D

Description
SCREW, SELF-TAPPING, STEEL, BZP, M4X12; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:12mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SCREW, SELF-TAPPING, STEEL, BZP, M4X12; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:12mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Self-Tapping, Steel, Bzp, M4X12; Thread Size Imperial Tr Fastenings - 53M8813 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Self-Tapping, Steel, Bzp, M4X12; Thread Size Imperial Tr Fastenings
53M8813
Screw, Self-Tapping, Steel, Bzp, M4X12; Thread Size Imperial Tr Fastenings 53M8813
SCREW, SELF-TAPPING, STEEL, BZP, M4X12; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:12mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; RoHS Compliant: Yes

SCREW, SELF-TAPPING, STEEL, BZP, M4X12; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:12mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8813
Product Name Screw, Self-Tapping, Steel, Bzp, M4X12; Thread Size Imperial Tr Fastenings
Screw Type Self Drilling / Thread Cutting Screw
Head Type Flat Head; Other; Flat / Countersunk Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - 335-1094-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Machine Screws - 130606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Pan Head; Other; Pan
Standard Drives Slotted; Slot
View Details
1.5 mm Hex Key for M2 Cap Screw, Qty 10 - HK015 - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Metric M2
View Details