TR Fastenings Stud, Captive, M3X16, Pk50; Thread Size Imperial Tr Fastenings M3HCS16STZ50

Description
STUD, CAPTIVE, M3X16, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes
Datasheet
Description
STUD, CAPTIVE, M3X16, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stud, Captive, M3X16, Pk50; Thread Size Imperial Tr Fastenings - 33AC2036 - Newark, An Avnet Company
Chicago, IL, United States
Stud, Captive, M3X16, Pk50; Thread Size Imperial Tr Fastenings
33AC2036
Stud, Captive, M3X16, Pk50; Thread Size Imperial Tr Fastenings 33AC2036
STUD, CAPTIVE, M3X16, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes

STUD, CAPTIVE, M3X16, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Captive Fasteners
Product Number 33AC2036
Product Name Stud, Captive, M3X16, Pk50; Thread Size Imperial Tr Fastenings
Captive Fastener Class / Type Captive Studs
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Captive Studs - 827338 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1181 inch (3 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - 12-12-205-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6102 inch (15.5 mm)
Material Steel
View Details