TR Fastenings Screw Socket, Cap, S/s, A2, M3X8, Pk50; Thread Size Imperial Tr Fastenings M38 SOA2CSS50

Description
SCREW SOCKET, CAP, S/S, A2, M3X8, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:8mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CAP, S/S, A2, M3X8, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:8mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Cap, S/s, A2, M3X8, Pk50; Thread Size Imperial Tr Fastenings - 53M8805 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Cap, S/s, A2, M3X8, Pk50; Thread Size Imperial Tr Fastenings
53M8805
Screw Socket, Cap, S/s, A2, M3X8, Pk50; Thread Size Imperial Tr Fastenings 53M8805
SCREW SOCKET, CAP, S/S, A2, M3X8, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:8mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, CAP, S/S, A2, M3X8, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:8mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 53M8805
Product Name Screw Socket, Cap, S/s, A2, M3X8, Pk50; Thread Size Imperial Tr Fastenings
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details