SCREW, SELF-TAPPING, STEEL, M3, 8MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 53M8801 |
| Product Name | Screw, Self-Tapping, Steel, M3, 8Mm; Thread Size Imperial Tr Fastenings |
| Screw Type | Self Drilling / Thread Cutting Screw |
| Head Type | Flat Head; Other; Flat / Countersunk Head Pozidriv |
| Material | Steel; Steel |
| Finish | Zinc Plated |