SCREW, SLT, CHEESE, STEEL, M3X8, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 53M8798 |
| Product Name | Screw, Slt, Cheese, Steel, M3X8, Pk100; Thread Size Metric Tr Fastenings |
| Head Type | Other; Cheese Head Slotted |
| Material | Steel; Steel |
| Finish | Zinc Plated |