SOCKET SCREW, BUTTON HEAD, 8MM, M3; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:8mm; Fastener Plating:-; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Hex Socket; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 53M8795 |
| Product Name | Socket Screw, Button Head, 8Mm, M3; Thread Size Imperial Tr Fastenings |
| Head Type | Button Head; Hexagon Head; Socket Head Cap; Other; Button Head Hex Socket |