TR Fastenings Pan Head Slotted Screw, Steel, M3, Pk100; Thread Size Metric Tr Fastenings M36PSSTMCB100

Description
PAN HEAD SLOTTED SCREW, STEEL, M3, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Black Zinc; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PAN HEAD SLOTTED SCREW, STEEL, M3, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Black Zinc; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Slotted Screw, Steel, M3, Pk100; Thread Size Metric Tr Fastenings - 27AC4156 - Newark, An Avnet Company
Chicago, IL, United States
Pan Head Slotted Screw, Steel, M3, Pk100; Thread Size Metric Tr Fastenings
27AC4156
Pan Head Slotted Screw, Steel, M3, Pk100; Thread Size Metric Tr Fastenings 27AC4156
PAN HEAD SLOTTED SCREW, STEEL, M3, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Black Zinc; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PAN HEAD SLOTTED SCREW, STEEL, M3, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Black Zinc; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 27AC4156
Product Name Pan Head Slotted Screw, Steel, M3, Pk100; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Slotted
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Cap Screw, 40 mm Long, Qty 50 - SH4MS40 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M8 X 1.25 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M8
View Details