TR Fastenings Screw W/ Washer, Steel, M3, 6Mm; Thread Size Metric Tr Fastenings M36PRSTEXZ100

Description
SCREW W/ WASHER, STEEL, M3, 6MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCREW W/ WASHER, STEEL, M3, 6MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw W/ Washer, Steel, M3, 6Mm; Thread Size Metric Tr Fastenings - 23WX2693 - Newark, An Avnet Company
Chicago, IL, United States
Screw W/ Washer, Steel, M3, 6Mm; Thread Size Metric Tr Fastenings
23WX2693
Screw W/ Washer, Steel, M3, 6Mm; Thread Size Metric Tr Fastenings 23WX2693
SCREW W/ WASHER, STEEL, M3, 6MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:- RoHS Compliant: Yes

SCREW W/ WASHER, STEEL, M3, 6MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 23WX2693
Product Name Screw W/ Washer, Steel, M3, 6Mm; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
3 mm Hex Key for M6 Setscrew, Qty 10 - HK030 - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Metric M6
View Details
Machine Screw - 335-RM4X12MM2701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details