TR Fastenings Screw, Pan Head, Ss A2, M3, 6Mm; Thread Size Metric Tr Fastenings M36 PRA2MCS100

Description
SCREW, PAN HEAD, SS A2, M3, 6MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Stainless Steel A2; Fastener Plating:-; Screw Head Style:Pan Head Pozidriv; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD, SS A2, M3, 6MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Stainless Steel A2; Fastener Plating:-; Screw Head Style:Pan Head Pozidriv; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head, Ss A2, M3, 6Mm; Thread Size Metric Tr Fastenings - 53M8786 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head, Ss A2, M3, 6Mm; Thread Size Metric Tr Fastenings
53M8786
Screw, Pan Head, Ss A2, M3, 6Mm; Thread Size Metric Tr Fastenings 53M8786
SCREW, PAN HEAD, SS A2, M3, 6MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Stainless Steel A2; Fastener Plating:-; Screw Head Style:Pan Head Pozidriv; Product Range:- RoHS Compliant: Yes

SCREW, PAN HEAD, SS A2, M3, 6MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Stainless Steel A2; Fastener Plating:-; Screw Head Style:Pan Head Pozidriv; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8786
Product Name Screw, Pan Head, Ss A2, M3, 6Mm; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Shoulder Screw
View Details
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives 12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details
M6 x 1.0 Setscrew, 25 mm Long, Qty 25 - SS6MS25 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details