TR Fastenings Pozi Csk Head Machine Screw, Steel, M3; Thread Size Metric Tr Fastenings M325KRSTMCZ100

Description
POZI CSK HEAD MACHINE SCREW, STEEL, M3; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:25mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
POZI CSK HEAD MACHINE SCREW, STEEL, M3; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:25mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pozi Csk Head Machine Screw, Steel, M3; Thread Size Metric Tr Fastenings - 27AC4115 - Newark, An Avnet Company
Chicago, IL, United States
Pozi Csk Head Machine Screw, Steel, M3; Thread Size Metric Tr Fastenings
27AC4115
Pozi Csk Head Machine Screw, Steel, M3; Thread Size Metric Tr Fastenings 27AC4115
POZI CSK HEAD MACHINE SCREW, STEEL, M3; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:25mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; SVHC:NoRoHS Compliant: Yes

POZI CSK HEAD MACHINE SCREW, STEEL, M3; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:25mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 27AC4115
Product Name Pozi Csk Head Machine Screw, Steel, M3; Thread Size Metric Tr Fastenings
Screw Type Machine Screw
Head Type Flat Head; Other; Flat / Countersunk Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Phillips Recessed Metric Pan Head Screw - Type RM SEELSKREW® - M2.5 X 0.45 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Wood Screws - 1443475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details