TR Fastenings Screw Socket, Cap, S/s, A2, M3X16, Pk50; Thread Size Imperial Tr Fastenings M316 SOA2CSS50

Description
SCREW SOCKET, CAP, S/S, A2, M3X16, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CAP, S/S, A2, M3X16, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Cap, S/s, A2, M3X16, Pk50; Thread Size Imperial Tr Fastenings - 53M8744 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Cap, S/s, A2, M3X16, Pk50; Thread Size Imperial Tr Fastenings
53M8744
Screw Socket, Cap, S/s, A2, M3X16, Pk50; Thread Size Imperial Tr Fastenings 53M8744
SCREW SOCKET, CAP, S/S, A2, M3X16, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, CAP, S/S, A2, M3X16, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8744
Product Name Screw Socket, Cap, S/s, A2, M3X16, Pk50; Thread Size Imperial Tr Fastenings
Screw Type Cap Screw
Head Type Hexagon Head; Socket Head Cap; Other; Hex Socket
Material Steel; Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4-20 Cap Screw, 1 1/4 in. Long, Qty 25 - SH25S125 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details
Nylon Machine Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Head Type Binding Head  ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives Slotted
View Details