TR Fastenings Screw, Slt, Csk, Steel, Bzp, M3X16,pk100; Thread Size Metric Tr Fastenings M316 KSSTMCZ100

Description
SCREW, SLT, CSK, STEEL, BZP, M3X16,PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:-;RoHS Compliant: Yes
Datasheet
Description
SCREW, SLT, CSK, STEEL, BZP, M3X16,PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Slt, Csk, Steel, Bzp, M3X16,pk100; Thread Size Metric Tr Fastenings - 53M8739 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Slt, Csk, Steel, Bzp, M3X16,pk100; Thread Size Metric Tr Fastenings
53M8739
Screw, Slt, Csk, Steel, Bzp, M3X16,pk100; Thread Size Metric Tr Fastenings 53M8739
SCREW, SLT, CSK, STEEL, BZP, M3X16,PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:-;RoHS Compliant: Yes

SCREW, SLT, CSK, STEEL, BZP, M3X16,PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8739
Product Name Screw, Slt, Csk, Steel, Bzp, M3X16,pk100; Thread Size Metric Tr Fastenings
Head Type Flat Head; Other; Flat / Countersunk Head Slotted
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pin Button Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details