PAN HEAD SLOTTED SCREW, STEEL, M3, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Black Zinc; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 27AC4158 |
| Product Name | Pan Head Slotted Screw, Steel, M3, Pk100; Thread Size Metric Tr Fastenings |
| Head Type | Pan Head; Other; Pan Head Slotted |
| Material | Steel; Steel |
| Finish | Zinc Plated |