SCREW, PAN HEAD POZIDRIV, M3, 12MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 38K7540 |
| Product Name | Screw, Pan Head Pozidriv, M3, 12Mm; Thread Size Metric Tr Fastenings |
| Head Type | Pan Head; Other; Pan Head Pozidriv |
| Material | Steel; Steel |
| Finish | Zinc Plated |