TR Fastenings Screw Socket, Cap, S/s, A2, M3X12, Pk50; Thread Size Imperial Tr Fastenings M312 SOA2CSS50

Description
SCREW SOCKET, CAP, S/S, A2, M3X12, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:12mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CAP, S/S, A2, M3X12, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:12mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Cap, S/s, A2, M3X12, Pk50; Thread Size Imperial Tr Fastenings - 53M8734 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Cap, S/s, A2, M3X12, Pk50; Thread Size Imperial Tr Fastenings
53M8734
Screw Socket, Cap, S/s, A2, M3X12, Pk50; Thread Size Imperial Tr Fastenings 53M8734
SCREW SOCKET, CAP, S/S, A2, M3X12, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:12mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, CAP, S/S, A2, M3X12, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:12mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8734
Product Name Screw Socket, Cap, S/s, A2, M3X12, Pk50; Thread Size Imperial Tr Fastenings
Screw Type Cap Screw
Head Type Hexagon Head; Socket Head Cap; Other; Hex Socket
Material Steel; Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Fast Lead Screw, Medium Size, Wing, 4.5mm  Max. Outer Panel, Stainless Steel, Passivated - 12-12-305-12 - Southco
Specs
Material Stainless Steel
Length 0.7362 inch (18.7 mm)
View Details
2 suppliers
Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details