TR Fastenings Pan Head Slotted Screw, Steel, M3, Pk100; Thread Size Metric Tr Fastenings M310PSSTMCB100

Description
PAN HEAD SLOTTED SCREW, STEEL, M3, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Black Zinc; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PAN HEAD SLOTTED SCREW, STEEL, M3, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Black Zinc; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Slotted Screw, Steel, M3, Pk100; Thread Size Metric Tr Fastenings - 27AC4157 - Newark, An Avnet Company
Chicago, IL, United States
Pan Head Slotted Screw, Steel, M3, Pk100; Thread Size Metric Tr Fastenings
27AC4157
Pan Head Slotted Screw, Steel, M3, Pk100; Thread Size Metric Tr Fastenings 27AC4157
PAN HEAD SLOTTED SCREW, STEEL, M3, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Black Zinc; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PAN HEAD SLOTTED SCREW, STEEL, M3, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Black Zinc; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 27AC4157
Product Name Pan Head Slotted Screw, Steel, M3, Pk100; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Slotted
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Phillips Recessed Standard Pan Head Screw - Type R SEELSKREW® - 10-24 UNC-2A - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
M6 x 1.0 Cap Screw, 25 mm Long, Qty 25 - SH6MS25 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details