TR Fastenings Screw, Pan Head, Ss A2, M3, 10Mm; Thread Size Metric Tr Fastenings M310 PRSTMCB100

Description
SCREW, PAN HEAD, SS A2, M3, 10MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Stainless Steel A2; Fastener Plating:-; Screw Head Style:Pan Head Pozidriv; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD, SS A2, M3, 10MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Stainless Steel A2; Fastener Plating:-; Screw Head Style:Pan Head Pozidriv; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head, Ss A2, M3, 10Mm; Thread Size Metric Tr Fastenings - 53M8706 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head, Ss A2, M3, 10Mm; Thread Size Metric Tr Fastenings
53M8706
Screw, Pan Head, Ss A2, M3, 10Mm; Thread Size Metric Tr Fastenings 53M8706
SCREW, PAN HEAD, SS A2, M3, 10MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Stainless Steel A2; Fastener Plating:-; Screw Head Style:Pan Head Pozidriv; Product Range:- RoHS Compliant: Yes

SCREW, PAN HEAD, SS A2, M3, 10MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Stainless Steel A2; Fastener Plating:-; Screw Head Style:Pan Head Pozidriv; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8706
Product Name Screw, Pan Head, Ss A2, M3, 10Mm; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Setscrew, 6 mm Long, Qty 25 - SS6MS06 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details
Machine Screw - R10-32X1/4-5701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details