TR Fastenings Screw, Slt, Cheese, Steel, M3X10, Pk100; Thread Size Metric Tr Fastenings M310 CSSTMCZ100

Description
SCREW, SLT, CHEESE, STEEL, M3X10, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
SCREW, SLT, CHEESE, STEEL, M3X10, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Slt, Cheese, Steel, M3X10, Pk100; Thread Size Metric Tr Fastenings - 53M8698 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Slt, Cheese, Steel, M3X10, Pk100; Thread Size Metric Tr Fastenings
53M8698
Screw, Slt, Cheese, Steel, M3X10, Pk100; Thread Size Metric Tr Fastenings 53M8698
SCREW, SLT, CHEESE, STEEL, M3X10, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

SCREW, SLT, CHEESE, STEEL, M3X10, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8698
Product Name Screw, Slt, Cheese, Steel, M3X10, Pk100; Thread Size Metric Tr Fastenings
Head Type Other; Cheese Head Slotted
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41878 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Machine Screw - 335-1083-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Nylon Machine Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Head Type Binding Head  ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives Slotted
View Details