POZI CSK HEAD MACHINE SCREW, STEEL, M3.5; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 27AC4117 |
| Product Name | Pozi Csk Head Machine Screw, Steel, M3.5; Thread Size Metric Tr Fastenings |
| Screw Type | Machine Screw |
| Head Type | Flat Head; Other; Flat / Countersunk Head Pozidriv |
| Material | Steel; Steel |
| Finish | Zinc Plated |