SCREW SOCKET, CAP, M3X30, BLACK, PK100; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:30mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 53M8772 |
| Product Name | Screw Socket, Cap, M3X30, Black, Pk100; Thread Size Imperial Tr Fastenings |
| Capacitance Type | Fixed |