TR Fastenings Set Screw Socket, Pcp, M3X12, Pk100; Thread Size Imperial Tr Fastenings M3 12 HS45PC S100

Description
SET SCREW SOCKET, PCP, M3X12, PK100; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:12mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Hex;RoHS Compliant: Yes
Datasheet
Description
SET SCREW SOCKET, PCP, M3X12, PK100; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:12mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Hex;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw Socket, Pcp, M3X12, Pk100; Thread Size Imperial Tr Fastenings - 53M8718 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw Socket, Pcp, M3X12, Pk100; Thread Size Imperial Tr Fastenings
53M8718
Set Screw Socket, Pcp, M3X12, Pk100; Thread Size Imperial Tr Fastenings 53M8718
SET SCREW SOCKET, PCP, M3X12, PK100; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:12mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Hex;RoHS Compliant: Yes

SET SCREW SOCKET, PCP, M3X12, PK100; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:12mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Hex;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8718
Product Name Set Screw Socket, Pcp, M3X12, Pk100; Thread Size Imperial Tr Fastenings
Screw Type Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Setscrew, 25 mm Long, Qty 25 - SS6MS25 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details
Screw, Stainless Steel, Black - 58-26-309-26 - Southco
Specs
Material Stainless Steel
Inch # 10
View Details
Machine Screw - 335-1095-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details