TR Fastenings Screw, Slt, Pan, S/s, A2, M2X6, Pk100; Thread Size Metric Tr Fastenings M26 PSA2MCS100

Description
SCREW, SLT, PAN, S/S, A2, M2X6, PK100; Thread Size - Metric:M2; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, SLT, PAN, S/S, A2, M2X6, PK100; Thread Size - Metric:M2; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Slt, Pan, S/s, A2, M2X6, Pk100; Thread Size Metric Tr Fastenings - 53M8648 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Slt, Pan, S/s, A2, M2X6, Pk100; Thread Size Metric Tr Fastenings
53M8648
Screw, Slt, Pan, S/s, A2, M2X6, Pk100; Thread Size Metric Tr Fastenings 53M8648
SCREW, SLT, PAN, S/S, A2, M2X6, PK100; Thread Size - Metric:M2; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, SLT, PAN, S/S, A2, M2X6, PK100; Thread Size - Metric:M2; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8648
Product Name Screw, Slt, Pan, S/s, A2, M2X6, Pk100; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Cap Screw, 16 mm Long, Qty 25 - SH6MS16 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details
Machine Screw - 335-1097-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details