TR Fastenings Pan Head Pozidriv Screw, Steel, M2.5; Thread Size Metric Tr Fastenings M2.520PRSTMCZ100

Description
PAN HEAD POZIDRIV SCREW, STEEL, M2.5; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Recessed Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PAN HEAD POZIDRIV SCREW, STEEL, M2.5; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Recessed Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Pozidriv Screw, Steel, M2.5; Thread Size Metric Tr Fastenings - 27AC4104 - Newark, An Avnet Company
Chicago, IL, United States
Pan Head Pozidriv Screw, Steel, M2.5; Thread Size Metric Tr Fastenings
27AC4104
Pan Head Pozidriv Screw, Steel, M2.5; Thread Size Metric Tr Fastenings 27AC4104
PAN HEAD POZIDRIV SCREW, STEEL, M2.5; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Recessed Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PAN HEAD POZIDRIV SCREW, STEEL, M2.5; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Recessed Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 27AC4104
Product Name Pan Head Pozidriv Screw, Steel, M2.5; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Recessed Pan Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41866 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Machine Screw - 335-1089-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details