TR Fastenings Screw, Slt, Cheese, Steel, M2.5X20,pk100; Thread Size Metric Tr Fastenings M2.520 CSSTMCZ100

Description
SCREW, SLT, CHEESE, STEEL, M2.5X20,PK100; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
SCREW, SLT, CHEESE, STEEL, M2.5X20,PK100; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Slt, Cheese, Steel, M2.5X20,pk100; Thread Size Metric Tr Fastenings - 53M8611 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Slt, Cheese, Steel, M2.5X20,pk100; Thread Size Metric Tr Fastenings
53M8611
Screw, Slt, Cheese, Steel, M2.5X20,pk100; Thread Size Metric Tr Fastenings 53M8611
SCREW, SLT, CHEESE, STEEL, M2.5X20,PK100; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No RoHS Compliant: Yes

SCREW, SLT, CHEESE, STEEL, M2.5X20,PK100; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8611
Product Name Screw, Slt, Cheese, Steel, M2.5X20,pk100; Thread Size Metric Tr Fastenings
Head Type Other; Cheese Head Slotted
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Cap Screw, 20 mm Long, Qty 25 - SH6MS20 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7849 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 1 inch (25.4 mm)
View Details