TR Fastenings Screw, Pan Head, Ss A2, M2.5, 12Mm; Thread Size Metric Tr Fastenings M2.512 PRA2MCS100

Description
SCREW, PAN HEAD, SS A2, M2.5, 12MM; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel A2; Fastener Plating:-; Screw Head Style:Pan Head Pozidriv; Product Range:- RoHS Compliant: Yes
Description
SCREW, PAN HEAD, SS A2, M2.5, 12MM; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel A2; Fastener Plating:-; Screw Head Style:Pan Head Pozidriv; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head, Ss A2, M2.5, 12Mm; Thread Size Metric Tr Fastenings - 53M8604 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head, Ss A2, M2.5, 12Mm; Thread Size Metric Tr Fastenings
53M8604
Screw, Pan Head, Ss A2, M2.5, 12Mm; Thread Size Metric Tr Fastenings 53M8604
SCREW, PAN HEAD, SS A2, M2.5, 12MM; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel A2; Fastener Plating:-; Screw Head Style:Pan Head Pozidriv; Product Range:- RoHS Compliant: Yes

SCREW, PAN HEAD, SS A2, M2.5, 12MM; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel A2; Fastener Plating:-; Screw Head Style:Pan Head Pozidriv; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8604
Product Name Screw, Pan Head, Ss A2, M2.5, 12Mm; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Unlock Full Specs
to access all available technical data

Similar Products

Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7861 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.8750 inch (22.23 mm)
View Details
Socket Screws - 1247242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives Hex
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details