TR Fastenings Pan Head Pozidriv Screw, Steel, M2.5; Thread Size Metric Tr Fastenings M2.510PRSTMCZ100

Description
PAN HEAD POZIDRIV SCREW, STEEL, M2.5; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Recessed Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PAN HEAD POZIDRIV SCREW, STEEL, M2.5; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Recessed Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Pozidriv Screw, Steel, M2.5; Thread Size Metric Tr Fastenings - 27AC4103 - Newark, An Avnet Company
Chicago, IL, United States
Pan Head Pozidriv Screw, Steel, M2.5; Thread Size Metric Tr Fastenings
27AC4103
Pan Head Pozidriv Screw, Steel, M2.5; Thread Size Metric Tr Fastenings 27AC4103
PAN HEAD POZIDRIV SCREW, STEEL, M2.5; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Recessed Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PAN HEAD POZIDRIV SCREW, STEEL, M2.5; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Recessed Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 27AC4103
Product Name Pan Head Pozidriv Screw, Steel, M2.5; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Recessed Pan Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Dipsticks -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Dipstick
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
1/4-20 Setscrew, 1 in. Long, Qty 25 - SS25S100 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details