TR Fastenings Set Screw Socket, Pcp, M2X3, Pk25; Thread Size Imperial Tr Fastenings M2 3 HS45PC S25

Description
SET SCREW SOCKET, PCP, M2X3, PK25; Thread Size - Imperial:-; Thread Size - Metric:M2; Screw Length:3mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Hex; RoHS Compliant: Yes
Datasheet
Description
SET SCREW SOCKET, PCP, M2X3, PK25; Thread Size - Imperial:-; Thread Size - Metric:M2; Screw Length:3mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Hex; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw Socket, Pcp, M2X3, Pk25; Thread Size Imperial Tr Fastenings - 53M8643 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw Socket, Pcp, M2X3, Pk25; Thread Size Imperial Tr Fastenings
53M8643
Set Screw Socket, Pcp, M2X3, Pk25; Thread Size Imperial Tr Fastenings 53M8643
SET SCREW SOCKET, PCP, M2X3, PK25; Thread Size - Imperial:-; Thread Size - Metric:M2; Screw Length:3mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Hex; RoHS Compliant: Yes

SET SCREW SOCKET, PCP, M2X3, PK25; Thread Size - Imperial:-; Thread Size - Metric:M2; Screw Length:3mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Hex; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8643
Product Name Set Screw Socket, Pcp, M2X3, Pk25; Thread Size Imperial Tr Fastenings
Screw Type Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Setscrew, 20 mm Long, Qty 25 - SS6MS20 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7859 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.3750 inch (9.53 mm)
View Details