TR Fastenings Standoff, Hex Female, Nylon 6, 25Mm, M3; Standoff Material Tr Fastenings FAHSNGFFM3-25-6

Description
STANDOFF, HEX FEMALE, NYLON 6, 25MM, M3; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:FAHS Series; Overall Length:25mm; ExternalRoHS Compliant: Yes
Description
STANDOFF, HEX FEMALE, NYLON 6, 25MM, M3; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:FAHS Series; Overall Length:25mm; ExternalRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Nylon 6, 25Mm, M3; Standoff Material Tr Fastenings - 49Y1124 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon 6, 25Mm, M3; Standoff Material Tr Fastenings
49Y1124
Standoff, Hex Female, Nylon 6, 25Mm, M3; Standoff Material Tr Fastenings 49Y1124
STANDOFF, HEX FEMALE, NYLON 6, 25MM, M3; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:FAHS Series; Overall Length:25mm; ExternalRoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON 6, 25MM, M3; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:FAHS Series; Overall Length:25mm; ExternalRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 49Y1124
Product Name Standoff, Hex Female, Nylon 6, 25Mm, M3; Standoff Material Tr Fastenings
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 1607472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3150 inch (8 mm)
View Details
Hexagonal Spacer With #8-32 Thread, Made From Aluminum Alloy - A 9A43-E83220A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details