TR Fastenings Lock Washer, Steel, 3.2Mm, 6Mm; Internal Diameter Tr Fastenings DM3-EXST-Z100DIN6797

Description
LOCK WASHER, STEEL, 3.2MM, 6MM; Internal Diameter:3.2mm; External Diameter:6mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LOCK WASHER, STEEL, 3.2MM, 6MM; Internal Diameter:3.2mm; External Diameter:6mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock Washer, Steel, 3.2Mm, 6Mm; Internal Diameter Tr Fastenings - 71Y8954 - Newark, An Avnet Company
Chicago, IL, United States
Lock Washer, Steel, 3.2Mm, 6Mm; Internal Diameter Tr Fastenings
71Y8954
Lock Washer, Steel, 3.2Mm, 6Mm; Internal Diameter Tr Fastenings 71Y8954
LOCK WASHER, STEEL, 3.2MM, 6MM; Internal Diameter:3.2mm; External Diameter:6mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes

LOCK WASHER, STEEL, 3.2MM, 6MM; Internal Diameter:3.2mm; External Diameter:6mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Washers
Product Number 71Y8954
Product Name Lock Washer, Steel, 3.2Mm, 6Mm; Internal Diameter Tr Fastenings
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Washer - 7089A4/316L08488 - BUMAX®
Specs
Material StainlessSteel; Austenitic
Metric Size M8
View Details
Washers - 2452817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.805 inch (20.447 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details
small PTFE washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details