TR Fastenings Screw, Pozi, Thread Forming, M4 X 30Mm; Thread Size Imperial Tr Fastenings 4.030KRST30TC1D

Description
SCREW, POZI, THREAD FORMING, M4 X 30MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:30mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
SCREW, POZI, THREAD FORMING, M4 X 30MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:30mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi, Thread Forming, M4 X 30Mm; Thread Size Imperial Tr Fastenings - 46Y9371 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi, Thread Forming, M4 X 30Mm; Thread Size Imperial Tr Fastenings
46Y9371
Screw, Pozi, Thread Forming, M4 X 30Mm; Thread Size Imperial Tr Fastenings 46Y9371
SCREW, POZI, THREAD FORMING, M4 X 30MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:30mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; SVHC:NoRoHS Compliant: Yes

SCREW, POZI, THREAD FORMING, M4 X 30MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:30mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 46Y9371
Product Name Screw, Pozi, Thread Forming, M4 X 30Mm; Thread Size Imperial Tr Fastenings
Head Type Flat Head; Other; Flat / Countersunk Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Pin Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
M4 x 0.7 Cap Screw, 30 mm Long, Qty 50 - SH4MS30 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details