SCREW, POZI, THREAD FORMING, M4 X 25MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:25mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 46Y9369 |
| Product Name | Screw, Pozi, Thread Forming, M4 X 25Mm; Thread Size Imperial Tr Fastenings |
| Head Type | Pan Head; Other; Pan Head Pozidriv |
| Material | Steel; Steel |
| Finish | Zinc Plated |