TR Fastenings Screw, Pozi, Thread Forming, M4 X 20Mm; Thread Size Imperial Tr Fastenings 4.020PRST30TC1D

Description
SCREW, POZI, THREAD FORMING, M4 X 20MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:20mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI, THREAD FORMING, M4 X 20MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:20mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi, Thread Forming, M4 X 20Mm; Thread Size Imperial Tr Fastenings - 46Y9366 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi, Thread Forming, M4 X 20Mm; Thread Size Imperial Tr Fastenings
46Y9366
Screw, Pozi, Thread Forming, M4 X 20Mm; Thread Size Imperial Tr Fastenings 46Y9366
SCREW, POZI, THREAD FORMING, M4 X 20MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:20mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, POZI, THREAD FORMING, M4 X 20MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:20mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 46Y9366
Product Name Screw, Pozi, Thread Forming, M4 X 20Mm; Thread Size Imperial Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M8 X 1.25 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M8
View Details
Socket Screws - 171893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives Hex Socket
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details