TR Fastenings Screw, Pozi, Thread Forming, M4 X 18Mm; Thread Size Imperial Tr Fastenings 4.018FLST30TC1D

Description
SCREW, POZI, THREAD FORMING, M4 X 18MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:18mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flange Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI, THREAD FORMING, M4 X 18MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:18mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flange Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi, Thread Forming, M4 X 18Mm; Thread Size Imperial Tr Fastenings - 46Y9363 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi, Thread Forming, M4 X 18Mm; Thread Size Imperial Tr Fastenings
46Y9363
Screw, Pozi, Thread Forming, M4 X 18Mm; Thread Size Imperial Tr Fastenings 46Y9363
SCREW, POZI, THREAD FORMING, M4 X 18MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:18mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flange Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, POZI, THREAD FORMING, M4 X 18MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:18mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flange Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 46Y9363
Product Name Screw, Pozi, Thread Forming, M4 X 18Mm; Thread Size Imperial Tr Fastenings
Head Type Other; Flange Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Cap Screw, 25 mm Long, Qty 50 - SH4MS25 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details
Phillips Recessed Standard Pan Head Screw - Type R SEELSKREW® - 1/4-28 UNF-2A - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details