TR Fastenings Screw, Pozi, Thread Forming, M4 X 16Mm; Thread Size Imperial Tr Fastenings 4.016PRST30TC1D

Description
SCREW, POZI, THREAD FORMING, M4 X 16MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:16mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI, THREAD FORMING, M4 X 16MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:16mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi, Thread Forming, M4 X 16Mm; Thread Size Imperial Tr Fastenings - 46Y9362 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi, Thread Forming, M4 X 16Mm; Thread Size Imperial Tr Fastenings
46Y9362
Screw, Pozi, Thread Forming, M4 X 16Mm; Thread Size Imperial Tr Fastenings 46Y9362
SCREW, POZI, THREAD FORMING, M4 X 16MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:16mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, POZI, THREAD FORMING, M4 X 16MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:16mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 46Y9362
Product Name Screw, Pozi, Thread Forming, M4 X 16Mm; Thread Size Imperial Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

5/64 in. Hex Key for 8-32 Setscrew, Qty 10 - 564HK - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
View Details
Swivel Pad Type - NTS107 - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 1 1/8"
View Details
Spanner Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head; Pan Head; Other; Flat Undercut
Material Steel; Stainless Steel
View Details
Wood Screws - 1443508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details