TR Fastenings Screw, Pozi, Thread Forming, M3.5 X 8Mm; Thread Size Imperial Tr Fastenings 3.58PRST30TC1D

Description
SCREW, POZI, THREAD FORMING, M3.5 X 8MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI, THREAD FORMING, M3.5 X 8MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi, Thread Forming, M3.5 X 8Mm; Thread Size Imperial Tr Fastenings - 46Y9318 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi, Thread Forming, M3.5 X 8Mm; Thread Size Imperial Tr Fastenings
46Y9318
Screw, Pozi, Thread Forming, M3.5 X 8Mm; Thread Size Imperial Tr Fastenings 46Y9318
SCREW, POZI, THREAD FORMING, M3.5 X 8MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, POZI, THREAD FORMING, M3.5 X 8MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 46Y9318
Product Name Screw, Pozi, Thread Forming, M3.5 X 8Mm; Thread Size Imperial Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
5/64 in. Hex Key for 2-56 Cap Screw, Qty 10 - HK564 - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
View Details
Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M5 X 0.80 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M5
View Details