TR Fastenings Screw, Pozi, Thread Forming, M3.5 X 25Mm; Thread Size Imperial Tr Fastenings 3.525KRST30TC1D

Description
SCREW, POZI, THREAD FORMING, M3.5 X 25MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:25mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI, THREAD FORMING, M3.5 X 25MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:25mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi, Thread Forming, M3.5 X 25Mm; Thread Size Imperial Tr Fastenings - 46Y9312 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi, Thread Forming, M3.5 X 25Mm; Thread Size Imperial Tr Fastenings
46Y9312
Screw, Pozi, Thread Forming, M3.5 X 25Mm; Thread Size Imperial Tr Fastenings 46Y9312
SCREW, POZI, THREAD FORMING, M3.5 X 25MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:25mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; RoHS Compliant: Yes

SCREW, POZI, THREAD FORMING, M3.5 X 25MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:25mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 46Y9312
Product Name Screw, Pozi, Thread Forming, M3.5 X 25Mm; Thread Size Imperial Tr Fastenings
Head Type Flat Head; Other; Flat / Countersunk Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L0501488 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details