TR Fastenings Screw, Pozi, Thread Forming, M3.5 X 20Mm; Thread Size Imperial Tr Fastenings 3.520PRST30TC1D

Description
SCREW, POZI, THREAD FORMING, M3.5 X 20MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:20mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI, THREAD FORMING, M3.5 X 20MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:20mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi, Thread Forming, M3.5 X 20Mm; Thread Size Imperial Tr Fastenings - 46Y9310 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi, Thread Forming, M3.5 X 20Mm; Thread Size Imperial Tr Fastenings
46Y9310
Screw, Pozi, Thread Forming, M3.5 X 20Mm; Thread Size Imperial Tr Fastenings 46Y9310
SCREW, POZI, THREAD FORMING, M3.5 X 20MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:20mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, POZI, THREAD FORMING, M3.5 X 20MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:20mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 46Y9310
Product Name Screw, Pozi, Thread Forming, M3.5 X 20Mm; Thread Size Imperial Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7849 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 1 inch (25.4 mm)
View Details