SCREW, POZI, THREAD FORMING, M3.5 X 16MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:16mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 46Y9305 |
| Product Name | Screw, Pozi, Thread Forming, M3.5 X 16Mm; Thread Size Imperial Tr Fastenings |
| Head Type | Flat Head; Other; Flat / Countersunk Head Pozidriv |
| Material | Steel; Steel |
| Finish | Zinc Plated |