TR Fastenings Screw, Pozi, Thread Forming, M3 X 8Mm; Thread Size Imperial Tr Fastenings 3.08PRST30TC1D

Description
SCREW, POZI, THREAD FORMING, M3 X 8MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI, THREAD FORMING, M3 X 8MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi, Thread Forming, M3 X 8Mm; Thread Size Imperial Tr Fastenings - 46Y9296 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi, Thread Forming, M3 X 8Mm; Thread Size Imperial Tr Fastenings
46Y9296
Screw, Pozi, Thread Forming, M3 X 8Mm; Thread Size Imperial Tr Fastenings 46Y9296
SCREW, POZI, THREAD FORMING, M3 X 8MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, POZI, THREAD FORMING, M3 X 8MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 46Y9296
Product Name Screw, Pozi, Thread Forming, M3 X 8Mm; Thread Size Imperial Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Oversized Slotted Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Oversized Head
Head Type Other; Oversized
Standard Drives Slotted
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
M4 x 0.7 Cap Screw, 20 mm Long, Qty 50 - SH4MS20 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details