TR Fastenings Screw, Pozi, Thread Forming, M3 X 8Mm; Thread Size Imperial Tr Fastenings 3.08FLST30TC1D

Description
SCREW, POZI, THREAD FORMING, M3 X 8MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flange Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI, THREAD FORMING, M3 X 8MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flange Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi, Thread Forming, M3 X 8Mm; Thread Size Imperial Tr Fastenings - 46Y9294 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi, Thread Forming, M3 X 8Mm; Thread Size Imperial Tr Fastenings
46Y9294
Screw, Pozi, Thread Forming, M3 X 8Mm; Thread Size Imperial Tr Fastenings 46Y9294
SCREW, POZI, THREAD FORMING, M3 X 8MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flange Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, POZI, THREAD FORMING, M3 X 8MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flange Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 46Y9294
Product Name Screw, Pozi, Thread Forming, M3 X 8Mm; Thread Size Imperial Tr Fastenings
Head Type Other; Flange Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Knurled Head
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
M6 x 1.0 Setscrew, 20 mm Long, Qty 25 - SS6MS20 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details