SCREW, POZI, THREAD FORMING, M3 X 10MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:10mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flange Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 46Y9274 |
| Product Name | Screw, Pozi, Thread Forming, M3 X 10Mm; Thread Size Imperial Tr Fastenings |
| Head Type | Other; Flange Head Pozidriv |
| Material | Steel; Steel |
| Finish | Zinc Plated |