Din rail PSU with 12V output, 240W power. 170% power boost, convection cooling, 93% efficiency. UL/CE/TUV certified, 5-year warranty, DIN rail TS 35 mounting.
| TPS Elektronik GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | tps240-dr1s12a-19888 |
| Product Name | Power Supply / DIN Rail |
| Type | DC-DC Converter |
| Form Factor | DIN Rail |
| AC Output Voltage | 12.0 to 15.0 volts |
| AC Output Current | 20 amps |
| DC Output Voltage | 12.0 to 15.0 volts |