TPS030-PMD24S 30W DC-DC Converter! Wide 9-75V input, stable 24V/1.2A output. 85% efficiency, 1500V isolation. Features remote on/off, full protection suite, and compact 1/4-brick size. Ideal for Industrial, Telecom, Measuring, and Military power needs.
| TPS Elektronik GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | tps030-pmd24s-20760 |
| Product Name | Print Modules / DCDC Module |
| Type | DC Power Supply |
| AC Output Current | 0.0 to 1.2 amps |
| DC Output Voltage | 24.0 volts |