Open frame PSU with 5V output, 25W power. 100–240VAC input, overload/short-circu
| TPS Elektronik GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | tps-ysu36sl-5v-28370 |
| Product Name | Power Supply / Open Frame/Enclosed |
| Type | DC Power Supply |
| Form Factor | Open Frame |
| AC Output Voltage | 5.0 volts |
| AC Output Current | 5 amps |