Open frame PSU with 12V output, 36W power. 100–240VAC input, overload/short-circu
| TPS Elektronik GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | tps-ysu36sl-12v-28371 |
| Product Name | Power Supply / Open Frame/Enclosed |
| Type | DC Power Supply |
| Form Factor | Open Frame |
| AC Output Voltage | 12.0 volts |
| AC Output Current | 3 amps |