5V output open frame PSU, 5W power, 100-240VAC input. Comprehensive protections and ultra-compact 17.5mm design. High output accuracy, low ripple, and meets EN 62368-1 standard.
| TPS Elektronik GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | tps-ys5sce-5v-28390 |
| Product Name | Power Supply / Open Frame/Enclosed |
| Type | DC Power Supply |
| Form Factor | Open Frame |
| AC Output Voltage | 5.0 volts |
| AC Output Current | 1 amps |